ORION Fans DC Brushless Fans (BLDC) OD1238-24HHBIP68

Description
Fan Tubeaxial 24VDC Square - 119.5mm L x 119.5mm H Ball 136.0 CFM (3.81m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119.5mm L x 119.5mm H Ball 136.0 CFM (3.81m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD1238-24HHBIP68-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD1238-24HHBIP68-ND
DC Brushless Fans (BLDC) OD1238-24HHBIP68-ND
Fan Tubeaxial 24VDC Square - 119.5mm L x 119.5mm H Ball 136.0 CFM (3.81m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119.5mm L x 119.5mm H Ball 136.0 CFM (3.81m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 120x38mm, 24VDC, 136CFM, 8.4W, 0.35A, 48dBA, 2900RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 120x38mm, 24VDC, 136CFM, 8.4W, 0.35A, 48dBA, 2900RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-24HHBIP68 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-24HHBIP68
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-24HHBIP68
FAN AXIAL 119.5X38MM 24VDC WIRE

FAN AXIAL 119.5X38MM 24VDC WIRE

Supplier's Site
Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7536 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7536
Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7536
AXIAL FAN, BALL BEARING, 120MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:135.8CFM; Noise Rating:48.2dBA; Power Rating:15W RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:135.8CFM; Noise Rating:48.2dBA; Power Rating:15W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1238-24HHBIP68-ND OD1238-24HHBIP68 OD1238-24HHBIP68 36AJ7536
Product Name DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 136 SCFM (231 m³/hr) 136 SCFM (231 m³/hr) 136 SCFM (231 m³/hr)
Maximum Static Pressure 0.5600 in H2O (1.05 Torr)
Maximum Sound Level 48 dbA 48 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 24 volts
View Details
Nominal Rated Voltage Ac Finder - 92X8682 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 120 volts
View Details
Backward Curved Fan - UNO806304D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8800 SCFM (14958 m³/hr)
Maximum Sound Level 89 dbA
View Details