Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 154.0 CFM (4.31m³/min) 2 Wire Leads
FAN AXIAL 120X38MM 24VDC WIRE
DC Fans DC Fan, Super High Performance, 120x38mm, 24VDC, 0.6A, 52dBA, 3800RPM, 154CFM, Dual Ball Bearing, 2x Wire Leads 22AWG
AXIAL FAN, BALL, 154CFM, 52DB, 0.6A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:154CFM; Noise Rating:52dBA; Power Rating:14.4kVA RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1476-ND | OD1238-24HHB | OD1238-24HHB | 89AH2523 | OD1238-24HHB |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | Axial Fan, Ball, 154Cfm, 52Db, 0.6A, 24V; Supply Voltage Vdc Orion Fans | FAN DC, Super-high, 120X38, 24V 154cfm |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 154 SCFM (262 m³/hr) | 154 SCFM (262 m³/hr) | 154 SCFM (262 m³/hr) | 154 SCFM (262 m³/hr) | |
| Maximum Static Pressure | 0.5700 in H2O (1.06 Torr) | ||||
| Maximum Sound Level | 52 dbA | 52 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | 24 volts |