ORION Fans DC Brushless Fans (BLDC) OD1238-24HBXJ01A

Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 250.0 CFM (7.00m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 250.0 CFM (7.00m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1692-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1692-ND
DC Brushless Fans (BLDC) 1053-1692-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 250.0 CFM (7.00m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 250.0 CFM (7.00m³/min) 3 Wire Leads

Buy Now Datasheet
FAN DC, Super-high, 120X38, 24V 250cfm - OD1238-24HBXJ01A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC, Super-high, 120X38, 24V 250cfm
OD1238-24HBXJ01A
FAN DC, Super-high, 120X38, 24V 250cfm OD1238-24HBXJ01A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-24HBXJ01A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-24HBXJ01A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-24HBXJ01A
FAN AXIAL 120X38MM 24VDC WIRE

FAN AXIAL 120X38MM 24VDC WIRE

Supplier's Site
Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7535 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7535
Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7535
AXIAL FAN, BALL BEARING, 120MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:250CFM; Noise Rating:69dB; Power Rating:42W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:250CFM; Noise Rating:69dB; Power Rating:42W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, Super High Airflow, High Static Pressure, 120x38mm, 24VDC, 250CFM, 42W, 1.75A, 69dBA, 6000RPM, Dual Ball Bearing, Wire Leads, Tachometer

DC Fans DC Fan, Super High Airflow, High Static Pressure, 120x38mm, 24VDC, 250CFM, 42W, 1.75A, 69dBA, 6000RPM, Dual Ball Bearing, Wire Leads, Tachometer

Buy Now Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1692-ND OD1238-24HBXJ01A OD1238-24HBXJ01A 36AJ7535 OD1238-24HBXJ01A
Product Name DC Brushless Fans (BLDC) FAN DC, Super-high, 120X38, 24V 250cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 250 SCFM (425 m³/hr) 250 SCFM (425 m³/hr) 250 SCFM (425 m³/hr) 250 SCFM (425 m³/hr)
Maximum Static Pressure 1.48 in H2O (2.77 Torr)
Maximum Sound Level 69 dbA 69 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 56.5 SCFM (96.04 m³/hr)
Nominal Voltage 24 volts
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Axial Fan - 148VK - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 248 SCFM (421 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details