ORION Fans DC Brushless Fans (BLDC) OD1238-24HBXE

Description
FAN AXIAL 120X38MM 24VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 120X38MM 24VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD1238-24HBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD1238-24HBXE-ND
DC Brushless Fans (BLDC) 1053-OD1238-24HBXE-ND
FAN AXIAL 120X38MM 24VDC WIRE

FAN AXIAL 120X38MM 24VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 120Mm, 5175Rpm, 24V, 1.9A; Supply Voltage Vdc Orion Fans - 47AK2946 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 120Mm, 5175Rpm, 24V, 1.9A; Supply Voltage Vdc Orion Fans
47AK2946
Dc Fan, Ball, 120Mm, 5175Rpm, 24V, 1.9A; Supply Voltage Vdc Orion Fans 47AK2946
DC FAN, BALL, 120MM, 5175RPM, 24V, 1.9A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:238.8CFM; Noise Rating:62.1dBA; Power Rating:46W

DC FAN, BALL, 120MM, 5175RPM, 24V, 1.9A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:238.8CFM; Noise Rating:62.1dBA; Power Rating:46W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD1238-24HBXE-ND 47AK2946
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 120Mm, 5175Rpm, 24V, 1.9A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 239 SCFM (406 m³/hr) 239 SCFM (406 m³/hr)
Maximum Static Pressure 1.1 in H2O (2.06 Torr)
Maximum Sound Level 62.1 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - E90-31539 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2750 SCFM (4674 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
40x40x20mm, 12 VDC, 9.579 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020CHJW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.58 SCFM (16.28 m³/hr)
Maximum Static Pressure 0.3200 in H2O (0.5979 Torr)
View Details
3 suppliers