ORION Fans DC Brushless Fans (BLDC) OD1238-24HBVXE

Description
FAN AXIAL 120X38MM 24VDC WIRE
Request a Quote
Description
FAN AXIAL 120X38MM 24VDC WIRE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC Fan, part number 47AK2945, operates at a supply voltage of 24V and has a rated current of 1.9A. It features a brushless DC motor with a maximum speed of 4925 RPM and utilizes ball bearings for enhanced durability. The fan is constructed from PBT plastic, compliant with UL94 V-0 standards, ensuring fire resistance. It has a maximum airflow of 235.5 CFM and produces a noise level of 60.4 dBA during operation. The fan is designed to function effectively within an operating temperature range of -20¬8C to +65¬8C and has a life expectancy of 70,000 hours at 40¬8C. The product also includes features such as auto cutoff, auto restart, and polarity protection, making it suitable for various applications requiring reliable cooling solutions.

Datasheet Summary
Powered by GS/AI

The DC Fan, part number 47AK2945, operates at a supply voltage of 24V and has a rated current of 1.9A. It features a brushless DC motor with a maximum speed of 4925 RPM and utilizes ball bearings for enhanced durability. The fan is constructed from PBT plastic, compliant with UL94 V-0 standards, ensuring fire resistance. It has a maximum airflow of 235.5 CFM and produces a noise level of 60.4 dBA during operation. The fan is designed to function effectively within an operating temperature range of -20¬8C to +65¬8C and has a life expectancy of 70,000 hours at 40¬8C. The product also includes features such as auto cutoff, auto restart, and polarity protection, making it suitable for various applications requiring reliable cooling solutions.

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD1238-24HBVXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD1238-24HBVXE-ND
DC Brushless Fans (BLDC) 1053-OD1238-24HBVXE-ND
FAN AXIAL 120X38MM 24VDC WIRE

FAN AXIAL 120X38MM 24VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 120Mm, 4925Rpm, 24V, 1.9A; Supply Voltage Vdc Orion Fans - 47AK2945 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 120Mm, 4925Rpm, 24V, 1.9A; Supply Voltage Vdc Orion Fans
47AK2945
Dc Fan, Ball, 120Mm, 4925Rpm, 24V, 1.9A; Supply Voltage Vdc Orion Fans 47AK2945
DC FAN, BALL, 120MM, 4925RPM, 24V, 1.9A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:235.5CFM; Noise Rating:60.4dBA; Power Rating:46.3W

DC FAN, BALL, 120MM, 4925RPM, 24V, 1.9A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:235.5CFM; Noise Rating:60.4dBA; Power Rating:46.3W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD1238-24HBVXE-ND 47AK2945
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 120Mm, 4925Rpm, 24V, 1.9A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 236 SCFM (400 m³/hr) 236 SCFM (400 m³/hr)
Maximum Static Pressure 1.6 in H2O (2.99 Torr)
Maximum Sound Level 60.4 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA60000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
Backward Curved Fan - UNO674504E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3600 SCFM (6119 m³/hr)
Maximum Sound Level 81 dbA
View Details
Type 7F.20 - Filter Fan - 7F2081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details