Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 226.0 CFM (6.33m³/min) 4 Wire Leads
DC Fans DC Fan, 120x38mm, 24VDC, High Pressure, Vaneaxial, 226CFM, Ball Bearing, 2x Wire Leads 24AWG, Tachometer, PWM
FAN AXIAL 120X38MM 24VDC WIRE
FAN AXIAL 120X38MM 24VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1156-ND | OD1238-24HBVXC10A | OD1238-24HBVXC10A | 33AK0903 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Fan Axial 120X38Mm 24Vdc Wire Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 226 SCFM (384 m³/hr) | 226 SCFM (384 m³/hr) | ||
| Maximum Static Pressure | 1.35 in H2O (2.52 Torr) | |||
| Maximum Sound Level | 65 dbA | 65 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |