ORION Fans DC Brushless Fans (BLDC) OD1238-24HBIP68

Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1866-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1866-ND
DC Brushless Fans (BLDC) 1053-1866-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 124Cfm, 44Db, 12W, 24V; Supply Voltage Vdc Orion Fans - 89AH2520 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 124Cfm, 44Db, 12W, 24V; Supply Voltage Vdc Orion Fans
89AH2520
Axial Fan, Ball, 124Cfm, 44Db, 12W, 24V; Supply Voltage Vdc Orion Fans 89AH2520
AXIAL FAN, BALL, 124CFM, 44DB, 12W, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:124CFM; Noise Rating:44dBA; Power Rating:12W; IP Rating:IP68RoHS Compliant: Yes

AXIAL FAN, BALL, 124CFM, 44DB, 12W, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:124CFM; Noise Rating:44dBA; Power Rating:12W; IP Rating:IP68RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 120x38mm, 24VDC, 124CFM, 5.5W, 0.23A, 44dBA, 3200RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 120x38mm, 24VDC, 124CFM, 5.5W, 0.23A, 44dBA, 3200RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1866-ND 89AH2520 OD1238-24HBIP68
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball, 124Cfm, 44Db, 12W, 24V; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 124 SCFM (211 m³/hr) 124 SCFM (211 m³/hr)
Maximum Static Pressure 0.4690 in H2O (0.8762 Torr)
Maximum Sound Level 44.1 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFA30000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.31 - Reverse flow filter fan - 7F31823042507 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details