Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads
DC AXIAL FAN, BALL, 124.1CFM, 0.50A, 24V ROHS COMPLIANT: YES
DC Fans DC Fan, 120x38mm, 24VDC, 105CFM, Ball Bearing, Wire Leads, IP55 Rated
FAN AXIAL 120X38MM 24VDC WIRE
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1569-ND | 51AK1636 | OD1238-24HBIP55 | OD1238-24HBIP55 |
| Product Name | DC Brushless Fans (BLDC) | Dc Axial Fan, Ball, 124.1Cfm, 0.50A, 24V Rohs Compliant Orion Fans | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 124 SCFM (211 m³/hr) | 124 SCFM (211 m³/hr) | ||
| Maximum Static Pressure | 0.4690 in H2O (0.8762 Torr) | |||
| Maximum Sound Level | 44.1 dbA | 44.1 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |