Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 3 Wire Leads
DC Fans DC Fan, 120x38mm, 24VDC, 105CFM, Ball Bearing, 2x Wire Leads 24AWG, Open Collector Alarm
DC FAN, 24V, 120X120X38MM, 105CFM, 7W, 43DBA, 2800RPM, WIRE LEADS
FAN AXIAL 120X38MM 24VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1424-ND | OD1238-24HB02A | 33AK7416 | OD1238-24HB02A |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Dc Fan, 24V, 120X120X38Mm, 105Cfm, 7W, 43Dba, 2800Rpm, Wire Leads Orion Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 124 SCFM (211 m³/hr) | 124 SCFM (211 m³/hr) | ||
| Maximum Static Pressure | 0.4690 in H2O (0.8762 Torr) | |||
| Maximum Sound Level | 44.1 dbA | 44.1 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |