Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 3 Wire Leads
FAN AXIAL 120X38MM 24VDC WIRE
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AXIAL FAN, 105CFM, 43DB, 24VDC, 120X38MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105CFM; Noise Rating:43dBA; Power Rating:7W; IP Rating:IP55RoHS Compliant: Yes
DC Fans DC Fan, 120x38mm, 24VDC, 105CFM, 0.32A, 43dBA, 2800RPM, Dual Ball Bearing, Wire Leads, Open Collector Tachometer
| DigiKey | Acme Chip Technology Co., Limited | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1155-ND | OD1238-24HB01A | OD1238-24HB01A | 89AH2522 | OD1238-24HB01A |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | FAN DC 120X38 24V BALL W/OC TACH, 108cfm | Axial Fan, 105Cfm, 43Db, 24Vdc, 120X38Mm; Supply Voltage Vdc Orion Fans | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 124 SCFM (211 m³/hr) | 124 SCFM (211 m³/hr) | 108 SCFM (184 m³/hr) | 105 SCFM (178 m³/hr) | |
| Maximum Static Pressure | 0.4690 in H2O (0.8762 Torr) | ||||
| Maximum Sound Level | 44.1 dbA | 44.1 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | 24 volts |