ORION Fans OD1238 - 'VA Series' OD1238-24HB-VXC

Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Datasheet
Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD1238 - 'VA Series' - OD1238-24HB-VXC - ORION Fans
Dallas, TX, USA
OD1238 - 'VA Series'
OD1238-24HB-VXC
OD1238 - 'VA Series' OD1238-24HB-VXC
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, High Static Pressure, Vaneaxial, 120x38mm, 24VDC, 226CFM, 65dBA, 5000RPM, Ball Bearing, Wire Leads

DC Fans DC Fan, High Static Pressure, Vaneaxial, 120x38mm, 24VDC, 226CFM, 65dBA, 5000RPM, Ball Bearing, Wire Leads

Buy Now Datasheet
FAN;DC;VANEAXIAL;PLASTIC;24V;226CFM;65DB;1.7A;5000RPM;2ball;lead;120X38MM - 70103483 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN;DC;VANEAXIAL;PLASTIC;24V;226CFM;65DB;1.7A;5000RPM;2ball;lead;120X38MM
70103483
FAN;DC;VANEAXIAL;PLASTIC;24V;226CFM;65DB;1.7A;5000RPM;2ball;lead;120X38MM 70103483
High performance DC fan for high pressure environments. This fan has the ability to maximize airflow in nearly sealed enclosures. Designed for networking and telecommunications equipment, industrial electronic cabinets and medical imaging equipment with high power loads, such as CST scanners and MRI machines. Frame and Impeller: PBT, UL94V-O plastic. Connection: 2× Lead wires 24 AWG Motor: Brushless DC, Auto Restart, Polarity Protected Bearing System: Dual Ball Bearing Life Expectancy (L10): 65,000+ hours (40C) Contact your local Allied sales associate for the following available options: PWM, Tachometer, Alarm ,Thermal Control, IP55 Protection

High performance DC fan for high pressure environments. This fan has the ability to maximize airflow in nearly sealed enclosures. Designed for networking and telecommunications equipment, industrial electronic cabinets and medical imaging equipment with high power loads, such as CST scanners and MRI machines.
Frame and Impeller: PBT, UL94V-O plastic.
Connection: 2× Lead wires 24 AWG
Motor: Brushless DC, Auto Restart, Polarity Protected
Bearing System: Dual Ball Bearing
Life Expectancy (L10): 65,000+ hours (40C)
Contact your local Allied sales associate for the following available options:
PWM, Tachometer, Alarm ,Thermal Control, IP55 Protection

Supplier's Site

Technical Specifications

  ORION Fans VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1238-24HB-VXC OD1238-24HB-VXC 70103483
Product Name OD1238 - 'VA Series' DC Fans FAN;DC;VANEAXIAL;PLASTIC;24V;226CFM;65DB;1.7A;5000RPM;2ball;lead;120X38MM
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 226 SCFM (384 m³/hr) 226 SCFM (384 m³/hr)
Maximum Static Pressure 1.35 in H2O (2.52 Torr) 1.35 in H2O (2.52 Torr)
Maximum Sound Level 65 dbA 65 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - DPF33000A230BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fans - 1759800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr)
Blower/Fan Type Axial Fan
View Details
Din Clip, With 1 4.2 Mm Hole Rohs Compliant Stego - 82K8816 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details