ORION Fans DC Brushless Fans (BLDC) OD1238-24H3B

Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 178.0 CFM (4.98m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 178.0 CFM (4.98m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD1238-24H3B-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD1238-24H3B-ND
DC Brushless Fans (BLDC) 1053-OD1238-24H3B-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 178.0 CFM (4.98m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 178.0 CFM (4.98m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Fan, 120Mm, 178Cfm, 24V, 4190Rpm; Supply Voltage Vdc Orion Fans - 33AK7546 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, 120Mm, 178Cfm, 24V, 4190Rpm; Supply Voltage Vdc Orion Fans
33AK7546
Dc Fan, 120Mm, 178Cfm, 24V, 4190Rpm; Supply Voltage Vdc Orion Fans 33AK7546
DC FAN, 120MM, 178CFM, 24V, 4190RPM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:178CFM; Noise Rating:54dBA; Power Rating:22.1W; IP Rating:

DC FAN, 120MM, 178CFM, 24V, 4190RPM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:178CFM; Noise Rating:54dBA; Power Rating:22.1W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD1238-24H3B-ND 33AK7546
Product Name DC Brushless Fans (BLDC) Dc Fan, 120Mm, 178Cfm, 24V, 4190Rpm; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 178 SCFM (303 m³/hr) 178 SCFM (303 m³/hr)
Maximum Static Pressure 0.9800 in H2O (1.83 Torr)
Maximum Sound Level 54 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH20000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Backward Curved Fan - UNO806306D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7000 SCFM (11898 m³/hr)
Maximum Sound Level 83 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-04010DAJW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
View Details
2 suppliers