ORION Fans DC Brushless Fans (BLDC) OD1238-12MBXJ01A

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 207.0 CFM (5.80m³/min) 3 Wire Leads
Request a Quote
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 207.0 CFM (5.80m³/min) 3 Wire Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 36AJ7532, is a 120mm x 38mm brushless DC fan designed for a nominal voltage of 12V DC. It features a dual ball bearing system, ensuring durability and reliability. The fan operates within a voltage range of 7 to 13.2V DC and has a rated current of 3.70 A, consuming a power of 44.4 W. It achieves a maximum airflow of 250 CFM at a rated speed of 6000 RPM, with a maximum static pressure of 1.48 inches H2O. The noise level is rated at 69 dB, which may be a consideration for noise-sensitive applications. The fan is constructed from PBT plastic, compliant with UL94V-O standards, and has an operational temperature range of -10°C to +70°C, with a storage temperature capability of -40°C to +80°C. The expected lifespan (L10) at 40°C is approximately 70,000 hours. The fan includes a tachometer output for speed monitoring.

Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 36AJ7532, is a 120mm x 38mm brushless DC fan designed for a nominal voltage of 12V DC. It features a dual ball bearing system, ensuring durability and reliability. The fan operates within a voltage range of 7 to 13.2V DC and has a rated current of 3.70 A, consuming a power of 44.4 W. It achieves a maximum airflow of 250 CFM at a rated speed of 6000 RPM, with a maximum static pressure of 1.48 inches H2O. The noise level is rated at 69 dB, which may be a consideration for noise-sensitive applications. The fan is constructed from PBT plastic, compliant with UL94V-O standards, and has an operational temperature range of -10°C to +70°C, with a storage temperature capability of -40°C to +80°C. The expected lifespan (L10) at 40°C is approximately 70,000 hours. The fan includes a tachometer output for speed monitoring.

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1615-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1615-ND
DC Brushless Fans (BLDC) 1053-1615-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 207.0 CFM (5.80m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 207.0 CFM (5.80m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 120Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7532 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7532
Axial Fan, Ball Bearing, 120Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7532
AXIAL FAN, BALL BEARING, 120MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:207CFM; Noise Rating:63dB; Power Rating:27.6W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:207CFM; Noise Rating:63dB; Power Rating:27.6W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 120X38 12V BALL, 207cfm 1.04 H2O - OD1238-12MBXJ01A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 12V BALL, 207cfm 1.04 H2O
OD1238-12MBXJ01A
FAN DC 120X38 12V BALL, 207cfm 1.04 H2O OD1238-12MBXJ01A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-12MBXJ01A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-12MBXJ01A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-12MBXJ01A
FAN AXIAL 120X38MM 12VDC WIRE

FAN AXIAL 120X38MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, Super High Airflow, High Static Pressure, 120x38mm, 12VDC, 207CFM, 27.6W, 2.3A, 63dBA, 5000RPM, Dual Ball Bearing, Wire Leads, Tachometer

DC Fans DC Fan, Super High Airflow, High Static Pressure, 120x38mm, 12VDC, 207CFM, 27.6W, 2.3A, 63dBA, 5000RPM, Dual Ball Bearing, Wire Leads, Tachometer

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1615-ND 36AJ7532 OD1238-12MBXJ01A OD1238-12MBXJ01A OD1238-12MBXJ01A
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 120Mm, 12Vdc; Supply Voltage Vdc Orion Fans FAN DC 120X38 12V BALL, 207cfm 1.04 H2O Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 207 SCFM (352 m³/hr) 207 SCFM (352 m³/hr) 207 SCFM (352 m³/hr) 207 SCFM (352 m³/hr)
Maximum Static Pressure 1.04 in H2O (1.95 Torr)
Maximum Sound Level 63 dbA 63 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH40000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Touch-Safe Ptc Fan Heater 400W Stego - 26Y2264 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - E67-50074 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3850 SCFM (6544 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details