ORION Fans DC Brushless Fans (BLDC) OD1238-12MBXE

Description
FAN AXIAL 120X38MM 12VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 120X38MM 12VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD1238-12MBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD1238-12MBXE-ND
DC Brushless Fans (BLDC) 1053-OD1238-12MBXE-ND
FAN AXIAL 120X38MM 12VDC WIRE

FAN AXIAL 120X38MM 12VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 120Mm, 4650Rpm, 12V, 2.8A; Supply Voltage Vdc Orion Fans - 47AK2944 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 120Mm, 4650Rpm, 12V, 2.8A; Supply Voltage Vdc Orion Fans
47AK2944
Dc Fan, Ball, 120Mm, 4650Rpm, 12V, 2.8A; Supply Voltage Vdc Orion Fans 47AK2944
DC FAN, BALL, 120MM, 4650RPM, 12V, 2.8A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:209.7CFM; Noise Rating:59.3dBA; Power Rating:34W

DC FAN, BALL, 120MM, 4650RPM, 12V, 2.8A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:209.7CFM; Noise Rating:59.3dBA; Power Rating:34W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD1238-12MBXE-ND 47AK2944
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 120Mm, 4650Rpm, 12V, 2.8A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr) 210 SCFM (356 m³/hr)
Maximum Static Pressure 0.8500 in H2O (1.59 Torr)
Maximum Sound Level 59.3 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Receptacle, 250V/6.3A Max., For Germany Rohs Compliant Stego - 82K8785 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N88-56201 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8850 SCFM (15043 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 2557304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 70.63 SCFM (120 m³/hr)
Nominal Voltage 24 volts
View Details