Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 175.0 CFM (4.90m³/min) 2 Wire Leads
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FAN AXIAL 120X38.5MM 12VDC WIRE
AXIAL FAN, BALL BEARING, 120MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:175CFM; Noise Rating:57dB; Power Rating:18W; IP Rating:- RoHS Compliant: Yes
DC Fans DC Fan, High Performance, 120x38mm, 12VDC, 175CFM, 1.5A, 57dBA, 3800RPM, Dual Ball Bearing, 2x Wire Leads 24AWG
| DigiKey | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD1238-12MBXC-ND | OD1238-12MBXC | OD1238-12MBXC | 36AJ7531 | OD1238-12MBXC |
| Product Name | DC Brushless Fans (BLDC) | FAN DC 120X38 12V 175cfm | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 120Mm, 12Vdc; Supply Voltage Vdc Orion Fans | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 175 SCFM (297 m³/hr) | 175 SCFM (297 m³/hr) | 175 SCFM (297 m³/hr) | 175 SCFM (297 m³/hr) | |
| Maximum Static Pressure | 0.5100 in H2O (0.9528 Torr) | ||||
| Maximum Sound Level | 57 dbA | 57 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts |