FAN AXIAL 120X38MM 12VDC WIRE
DC FAN, BALL, 120MM, 4450RPM, 12V, 2.8A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:215CFM; Noise Rating:58.2dBA; Power Rating:34.2W
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OD1238-12MBVXE-ND | 47AK2943 |
| Product Name | DC Brushless Fans (BLDC) | Dc Fan, Ball, 120Mm, 4450Rpm, 12V, 2.8A; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 215 SCFM (365 m³/hr) | 215 SCFM (365 m³/hr) |
| Maximum Static Pressure | 1.3 in H2O (2.43 Torr) | |
| Maximum Sound Level | 58.2 dbA | |
| Nominal Voltage | 12 volts | 12 volts |