FAN AXIAL 120X38.5MM 12VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OD1238-12LBIP5501A |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 73 SCFM (124 m³/hr) |
| Maximum Sound Level | 33 dbA |
| Nominal Voltage | 12 volts |