ORION Fans OD1238 'Rigel Series' OD1238-12LB

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 22AWG Motor Brushless DC, auto restart, impedance and polarity protected
Request a Quote Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 22AWG Motor Brushless DC, auto restart, impedance and polarity protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD1238 'Rigel Series' - OD1238-12LB - ORION Fans
Dallas, TX, USA
OD1238 'Rigel Series'
OD1238-12LB
OD1238 'Rigel Series' OD1238-12LB
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 22AWG Motor Brushless DC, auto restart, impedance and polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires 22AWG

Motor Brushless DC, auto restart, impedance and polarity protected

Datasheet
DC Brushless Fans (BLDC) - 1053-1151-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1151-ND
DC Brushless Fans (BLDC) 1053-1151-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 73.0 CFM (2.04m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 73.0 CFM (2.04m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x38mm, 12VDC, 73CFM, 0.24A, 33dBA, 1950RPM, Dual Ball Bearing, 2x Wire Leads 24AWG

DC Fans DC Fan, 120x38mm, 12VDC, 73CFM, 0.24A, 33dBA, 1950RPM, Dual Ball Bearing, 2x Wire Leads 24AWG

Buy Now Datasheet
Axial Fan, 73Cfm, 33Db, 12Vdc, 120X38Mm; Supply Voltage Vdc Orion Fans - 89AH2516 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 73Cfm, 33Db, 12Vdc, 120X38Mm; Supply Voltage Vdc Orion Fans
89AH2516
Axial Fan, 73Cfm, 33Db, 12Vdc, 120X38Mm; Supply Voltage Vdc Orion Fans 89AH2516
AXIAL FAN, 73CFM, 33DB, 12VDC, 120X38MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:73CFM; Noise Rating:33dBA; Power Rating:3W; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, 73CFM, 33DB, 12VDC, 120X38MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:73CFM; Noise Rating:33dBA; Power Rating:3W; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 120X38 12V BALL, 73cfm - OD1238-12LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 12V BALL, 73cfm
OD1238-12LB
FAN DC 120X38 12V BALL, 73cfm OD1238-12LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-12LB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-12LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-12LB
FAN AXIAL 120X38.5MM 12VDC WIRE

FAN AXIAL 120X38.5MM 12VDC WIRE

Supplier's Site

Technical Specifications

  ORION Fans DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1238-12LB 1053-1151-ND OD1238-12LB 89AH2516 OD1238-12LB OD1238-12LB
Product Name OD1238 'Rigel Series' DC Brushless Fans (BLDC) DC Fans Axial Fan, 73Cfm, 33Db, 12Vdc, 120X38Mm; Supply Voltage Vdc Orion Fans FAN DC 120X38 12V BALL, 73cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 84 SCFM (143 m³/hr) 73 SCFM (124 m³/hr) 73 SCFM (124 m³/hr) 73 SCFM (124 m³/hr) 73 SCFM (124 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr) 0.1300 in H2O (0.2429 Torr)
Maximum Sound Level 37 dbA 33 dbA 33 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 460 SCFM (782 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823031000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 380DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.4 SCFM (15.98 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details