ORION Fans DC Brushless Fans (BLDC) OD1238-12HTB

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 105.0 CFM (2.94m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 105.0 CFM (2.94m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1150-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1150-ND
DC Brushless Fans (BLDC) 1053-1150-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 105.0 CFM (2.94m³/min) 2 Terminals

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 105.0 CFM (2.94m³/min) 2 Terminals

Buy Now Datasheet
Fan, DC Cooling w/Terminals, 4.72 in x 1.5 in, CFM 108-110 - 70103293 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, DC Cooling w/Terminals, 4.72 in x 1.5 in, CFM 108-110
70103293
Fan, DC Cooling w/Terminals, 4.72 in x 1.5 in, CFM 108-110 70103293
Fan, DC Cooling w/Terminals, 4.72 in x 1.5 in, CFM 108-110

Fan, DC Cooling w/Terminals, 4.72 in x 1.5 in, CFM 108-110

Supplier's Site
Axial Fan, Ball, 90Cfm, 42Db, 0.5A, 12V; Supply Voltage Vdc Orion Fans - 89AH2515 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 90Cfm, 42Db, 0.5A, 12V; Supply Voltage Vdc Orion Fans
89AH2515
Axial Fan, Ball, 90Cfm, 42Db, 0.5A, 12V; Supply Voltage Vdc Orion Fans 89AH2515
AXIAL FAN, BALL, 90CFM, 42DB, 0.5A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:90CFM; Noise Rating:42dBA; Power Rating:6kVA; IP Rating:IP55RoHS Compliant: Yes

AXIAL FAN, BALL, 90CFM, 42DB, 0.5A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:90CFM; Noise Rating:42dBA; Power Rating:6kVA; IP Rating:IP55RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 120X38 12V BALL, 90cfm - OD1238-12HTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 12V BALL, 90cfm
OD1238-12HTB
FAN DC 120X38 12V BALL, 90cfm OD1238-12HTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-12HTB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-12HTB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-12HTB
FAN AXIAL 120X38.5MM 12VDC TERM

FAN AXIAL 120X38.5MM 12VDC TERM

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1150-ND 70103293 89AH2515 OD1238-12HTB OD1238-12HTB
Product Name DC Brushless Fans (BLDC) Fan, DC Cooling w/Terminals, 4.72 in x 1.5 in, CFM 108-110 Axial Fan, Ball, 90Cfm, 42Db, 0.5A, 12V; Supply Voltage Vdc Orion Fans FAN DC 120X38 12V BALL, 90cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr) 127 SCFM (216 m³/hr) 90 SCFM (153 m³/hr) 90 SCFM (153 m³/hr) 105 SCFM (178 m³/hr)
Maximum Static Pressure 0.2400 in H2O (0.4484 Torr) 0.3100 in H2O (0.5792 Torr)
Maximum Sound Level 43 dbA 47 dbA 43 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2181203100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
DC Brushless Fans (BLDC) - FAD1-05010CAMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
2 suppliers
Roof Filter Fan RFP 018 - 01860.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 177 SCFM (301 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details