ORION Fans Sealed Sleeve Bearing Fan OD1238-12HSS

Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet
Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Sleeve Bearing Fan - OD1238-12HSS - ORION Fans
Dallas, TX, USA
Sealed Sleeve Bearing Fan
OD1238-12HSS
Sealed Sleeve Bearing Fan OD1238-12HSS
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

Datasheet
DC Brushless Fans (BLDC) - 1053-1149-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1149-ND
DC Brushless Fans (BLDC) 1053-1149-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Sealed Sleeve 105.0 CFM (2.94m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Sealed Sleeve 105.0 CFM (2.94m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-12HSS - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-12HSS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-12HSS
FAN AXIAL 120X38.5MM 12VDC WIRE

FAN AXIAL 120X38.5MM 12VDC WIRE

Supplier's Site
Axial Fan, 105Cfm, 47Db, 4.7W, 12Vdc; Supply Voltage Vdc Orion Fans - 89AH2514 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 105Cfm, 47Db, 4.7W, 12Vdc; Supply Voltage Vdc Orion Fans
89AH2514
Axial Fan, 105Cfm, 47Db, 4.7W, 12Vdc; Supply Voltage Vdc Orion Fans 89AH2514
AXIAL FAN, 105CFM, 47DB, 4.7W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:47dBA; Power Rating:4.7W; IP Rating:IP55RoHS Compliant: Yes

AXIAL FAN, 105CFM, 47DB, 4.7W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:47dBA; Power Rating:4.7W; IP Rating:IP55RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 120X38 12V Sealed Sleeve 105cfm - OD1238-12HSS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 12V Sealed Sleeve 105cfm
OD1238-12HSS
FAN DC 120X38 12V Sealed Sleeve 105cfm OD1238-12HSS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x38mm, 12VDC, 105CFM, 0.5A, 47dBA, 2800RPM, Sealed Sleeve Bearing, Wire Leads

DC Fans DC Fan, 120x38mm, 12VDC, 105CFM, 0.5A, 47dBA, 2800RPM, Sealed Sleeve Bearing, Wire Leads

Buy Now Datasheet
FAN; 120 MM X 120 MM ; 38 MM; 12 VDC; 105CFM ; 47 DB; SEALED SLEEVE; 0.50A; DC - 70103440 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN; 120 MM X 120 MM ; 38 MM; 12 VDC; 105CFM ; 47 DB; SEALED SLEEVE; 0.50A; DC
70103440
FAN; 120 MM X 120 MM ; 38 MM; 12 VDC; 105CFM ; 47 DB; SEALED SLEEVE; 0.50A; DC 70103440
This long life, low cost sealed sleeve fan features a brushless DC, Auto restart, polarity-protected motor with a UL94V-0 plastic frame and impeller. The unique patented sealed sleeve bearing system has an exceptionally long life expectancy of more the 50,000 hours (L10).

This long life, low cost sealed sleeve fan features a brushless DC, Auto restart, polarity-protected motor with a UL94V-0 plastic frame and impeller. The unique patented sealed sleeve bearing system has an exceptionally long life expectancy of more the 50,000 hours (L10).

Supplier's Site

Technical Specifications

  ORION Fans DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1238-12HSS 1053-1149-ND OD1238-12HSS 89AH2514 OD1238-12HSS OD1238-12HSS 70103440
Product Name Sealed Sleeve Bearing Fan DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 105Cfm, 47Db, 4.7W, 12Vdc; Supply Voltage Vdc Orion Fans FAN DC 120X38 12V Sealed Sleeve 105cfm DC Fans FAN; 120 MM X 120 MM ; 38 MM; 12 VDC; 105CFM ; 47 DB; SEALED SLEEVE; 0.50A; DC
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr) 105 SCFM (178 m³/hr) 105 SCFM (178 m³/hr) 105 SCFM (178 m³/hr) 105 SCFM (178 m³/hr) 105 SCFM (178 m³/hr)
Maximum Static Pressure 0.2700 in H2O (0.5044 Torr) 0.2700 in H2O (0.5044 Torr)
Maximum Sound Level 47 dbA 47 dbA 47 dbA 47 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 115 volts
View Details
Rack Cooling - 2709878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Bearings Ball/Roller
View Details
Stego Fix (Package Of 1) W/out Adhesive And Hardware Stego - 79X5437 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details