ORION Fans DC Brushless Fans (BLDC) OD1238-12HBXJ10A

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 250.0 CFM (7.00m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 250.0 CFM (7.00m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1614-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1614-ND
DC Brushless Fans (BLDC) 1053-1614-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 250.0 CFM (7.00m³/min) 4 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 250.0 CFM (7.00m³/min) 4 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 120Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7528 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7528
Axial Fan, Ball Bearing, 120Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7528
AXIAL FAN, BALL BEARING, 120MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:250CFM; Noise Rating:69dB; Power Rating:44.4W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:250CFM; Noise Rating:69dB; Power Rating:44.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, Super High Airflow, High Static Pressure, 120x38mm, 12VDC, 250CFM, 44.4W, 3.7A, 69dBA, 6000RPM, Dual Ball Bearing, Wire Leads, Tachometer, PWM

DC Fans DC Fan, Super High Airflow, High Static Pressure, 120x38mm, 12VDC, 250CFM, 44.4W, 3.7A, 69dBA, 6000RPM, Dual Ball Bearing, Wire Leads, Tachometer, PWM

Buy Now Datasheet
FAN DC 120X38 12V BALL, 250cfm 1.48 H2O - OD1238-12HBXJ10A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 12V BALL, 250cfm 1.48 H2O
OD1238-12HBXJ10A
FAN DC 120X38 12V BALL, 250cfm 1.48 H2O OD1238-12HBXJ10A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-12HBXJ10A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-12HBXJ10A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-12HBXJ10A
FAN AXIAL 120X38MM 12VDC WIRE

FAN AXIAL 120X38MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1614-ND 36AJ7528 OD1238-12HBXJ10A OD1238-12HBXJ10A OD1238-12HBXJ10A
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 120Mm, 12Vdc; Supply Voltage Vdc Orion Fans DC Fans FAN DC 120X38 12V BALL, 250cfm 1.48 H2O Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 250 SCFM (425 m³/hr) 250 SCFM (425 m³/hr) 250 SCFM (425 m³/hr) 250 SCFM (425 m³/hr)
Maximum Static Pressure 1.48 in H2O (2.77 Torr)
Maximum Sound Level 69 dbA 69 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.71 SCFM (4.6 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 99XM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details