ORION Fans DC Brushless Fans (BLDC) OD1238-12HBXJ01A

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 250.0 CFM (7.00m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 250.0 CFM (7.00m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1613-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1613-ND
DC Brushless Fans (BLDC) 1053-1613-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 250.0 CFM (7.00m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 250.0 CFM (7.00m³/min) 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-12HBXJ01A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-12HBXJ01A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-12HBXJ01A
FAN AXIAL 120X38MM 12VDC WIRE

FAN AXIAL 120X38MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, Super High Airflow, High Static Pressure, 120x38mm, 12VDC, 250CFM, 44.4W, 3.7A, 69dBA, 6000RPM, Dual Ball Bearing, Wire Leads, Tachometer

DC Fans DC Fan, Super High Airflow, High Static Pressure, 120x38mm, 12VDC, 250CFM, 44.4W, 3.7A, 69dBA, 6000RPM, Dual Ball Bearing, Wire Leads, Tachometer

Buy Now Datasheet
FAN DC 120X38 12V BALL, 250cfm 1.48 H2O - OD1238-12HBXJ01A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 12V BALL, 250cfm 1.48 H2O
OD1238-12HBXJ01A
FAN DC 120X38 12V BALL, 250cfm 1.48 H2O OD1238-12HBXJ01A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 120Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7527 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7527
Axial Fan, Ball Bearing, 120Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7527
AXIAL FAN, BALL BEARING, 120MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:250CFM; Noise Rating:69dB; Power Rating:44.4W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:250CFM; Noise Rating:69dB; Power Rating:44.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1613-ND OD1238-12HBXJ01A OD1238-12HBXJ01A OD1238-12HBXJ01A 36AJ7527
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans FAN DC 120X38 12V BALL, 250cfm 1.48 H2O Axial Fan, Ball Bearing, 120Mm, 12Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 250 SCFM (425 m³/hr) 250 SCFM (425 m³/hr) 250 SCFM (425 m³/hr) 250 SCFM (425 m³/hr)
Maximum Static Pressure 1.48 in H2O (2.77 Torr)
Maximum Sound Level 69 dbA 69 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

50x50x10mm, 24 VDC, 9 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-05010DBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
Type 7F.30 - Filter fan - 7F3082302055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
6020-7 Series 0.90 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1087 to ? in H2O (0.2030 to ? Torr)
Maximum Sound Level 24.5 dbA
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details