ORION Fans DC Brushless Fans (BLDC) OD1238-12HBXE

Description
FAN AXIAL 120X38MM 12VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 120X38MM 12VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD1238-12HBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD1238-12HBXE-ND
DC Brushless Fans (BLDC) 1053-OD1238-12HBXE-ND
FAN AXIAL 120X38MM 12VDC WIRE

FAN AXIAL 120X38MM 12VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 120Mm, 5175Rpm, 12V, 3.8A; Supply Voltage Vdc Orion Fans - 47AK2942 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 120Mm, 5175Rpm, 12V, 3.8A; Supply Voltage Vdc Orion Fans
47AK2942
Dc Fan, Ball, 120Mm, 5175Rpm, 12V, 3.8A; Supply Voltage Vdc Orion Fans 47AK2942
DC FAN, BALL, 120MM, 5175RPM, 12V, 3.8A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:238.8CFM; Noise Rating:62.1dBA; Power Rating:46W

DC FAN, BALL, 120MM, 5175RPM, 12V, 3.8A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:238.8CFM; Noise Rating:62.1dBA; Power Rating:46W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD1238-12HBXE-ND 47AK2942
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 120Mm, 5175Rpm, 12V, 3.8A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 124 SCFM (211 m³/hr) 239 SCFM (406 m³/hr)
Maximum Static Pressure 0.4690 in H2O (0.8762 Torr)
Maximum Sound Level 44.1 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
Axial Fans - 2557309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.44 SCFM (94.24 m³/hr)
Maximum Sound Level 37 dbA
View Details