ORION Fans DC Brushless Fans (BLDC) OD1238-12HBXC

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 200.0 CFM (5.60m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 200.0 CFM (5.60m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1147-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1147-ND
DC Brushless Fans (BLDC) 1053-1147-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 200.0 CFM (5.60m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 200.0 CFM (5.60m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, High Performance, 120x38mm, 12VDC, 200CFM, 1.95A, 61dBA, 4300RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, High Performance, 120x38mm, 12VDC, 200CFM, 1.95A, 61dBA, 4300RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 200Cfm, 61Db, 23W, 12V; Supply Voltage Vdc Orion Fans - 89AH2511 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 200Cfm, 61Db, 23W, 12V; Supply Voltage Vdc Orion Fans
89AH2511
Axial Fan, Ball, 200Cfm, 61Db, 23W, 12V; Supply Voltage Vdc Orion Fans 89AH2511
AXIAL FAN, BALL, 200CFM, 61DB, 23W, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:200CFM; Noise Rating:61dBA; Power Rating:23W; IP Rating:IP55RoHS Compliant: Yes

AXIAL FAN, BALL, 200CFM, 61DB, 23W, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:200CFM; Noise Rating:61dBA; Power Rating:23W; IP Rating:IP55RoHS Compliant: Yes

Supplier's Site Datasheet
Fan;High Performance;12 VDC;200 CFM;61 dB;Ball;4300 RPM;Wire;120 x 38mm - 70103398 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;High Performance;12 VDC;200 CFM;61 dB;Ball;4300 RPM;Wire;120 x 38mm
70103398
Fan;High Performance;12 VDC;200 CFM;61 dB;Ball;4300 RPM;Wire;120 x 38mm 70103398
Features: 12" Wire Terminations Ball Bearing Brushless Motor Polarity Protected UL94V-O Frame and Impeller UL/243 Approval Auto Restart

Features:

  • 12" Wire Terminations
  • Ball Bearing
  • Brushless Motor
  • Polarity Protected
  • UL94V-O Frame and Impeller
  • UL/243 Approval
  • Auto Restart
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-12HBXC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-12HBXC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-12HBXC
FAN AXIAL 120X38.5MM 12VDC WIRE

FAN AXIAL 120X38.5MM 12VDC WIRE

Supplier's Site
FAN DC 120X38 12V 200cfm - OD1238-12HBXC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 12V 200cfm
OD1238-12HBXC
FAN DC 120X38 12V 200cfm OD1238-12HBXC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1147-ND OD1238-12HBXC 89AH2511 70103398 OD1238-12HBXC OD1238-12HBXC
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball, 200Cfm, 61Db, 23W, 12V; Supply Voltage Vdc Orion Fans Fan;High Performance;12 VDC;200 CFM;61 dB;Ball;4300 RPM;Wire;120 x 38mm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 120X38 12V 200cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 200 SCFM (340 m³/hr) 200 SCFM (340 m³/hr) 200 SCFM (340 m³/hr) 200 SCFM (340 m³/hr) 200 SCFM (340 m³/hr)
Maximum Static Pressure 0.6400 in H2O (1.2 Torr) 0.6400 in H2O (1.2 Torr)
Maximum Sound Level 61 dbA 61 dbA 61 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2090243100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PFA20000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - E68-76261 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12800 SCFM (21756 m³/hr)
Maximum Sound Level 83 dbA
View Details