ORION Fans DC Brushless Fans (BLDC) OD1238-12HBIP69K

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD1238-12HBIP69K-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD1238-12HBIP69K-ND
DC Brushless Fans (BLDC) 1053-OD1238-12HBIP69K-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 124Cfm, 0.5A, 12V; Supply Voltage Vdc Orion Fans - 45AJ0121 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 124Cfm, 0.5A, 12V; Supply Voltage Vdc Orion Fans
45AJ0121
Dc Axial Fan, Ball, 124Cfm, 0.5A, 12V; Supply Voltage Vdc Orion Fans 45AJ0121
DC AXIAL FAN, BALL, 124CFM, 0.5A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:124CFM; Noise Rating:44dB; Power Rating:6W; IP Rating:IP69K RoHS Compliant: Yes

DC AXIAL FAN, BALL, 124CFM, 0.5A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:124CFM; Noise Rating:44dB; Power Rating:6W; IP Rating:IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD1238-12HBIP69K-ND 45AJ0121
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 124Cfm, 0.5A, 12V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 124 SCFM (211 m³/hr) 124 SCFM (211 m³/hr)
Maximum Static Pressure 0.4690 in H2O (0.8762 Torr)
Maximum Sound Level 44.1 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 85MF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 466 SCFM (792 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
ACCESSORIES, FAN, 115 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164093 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details
Replacement Bulb For Dl 026, 120 Vac Light Rohs Compliant Stego - 82K8898 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details