FAN AXIAL 120X38MM 12VDC WIRE
DC Fans DC Fan, 120x38mm, 12VDC, 105CFM, Ball Bearing, 2x Wire Leads 24AWG, Open Collector Alarm
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD1238-12HB02A | OD1238-12HB02A |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Maximum Air Flow | 124 SCFM (211 m³/hr) | |
| Maximum Sound Level | 44.1 dbA | |
| Nominal Voltage | 12 volts |