ORION Fans AC Fans OD1232-SPOT

Description
Fan Tubeaxial 120VAC Square - 120mm L x 120mm H Ball 120.0 CFM (3.36m³/min) Cord and Plug
Request a Quote Datasheet
Description
Fan Tubeaxial 120VAC Square - 120mm L x 120mm H Ball 120.0 CFM (3.36m³/min) Cord and Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1141-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 120VAC Square - 120mm L x 120mm H Ball 120.0 CFM (3.36m³/min) Cord and Plug

Fan Tubeaxial 120VAC Square - 120mm L x 120mm H Ball 120.0 CFM (3.36m³/min) Cord and Plug

Buy Now Datasheet
Fan Kit, 65Cfm, 120Vac, 19W; Kit Contents Orion Fans - 89AH2504 - Newark, An Avnet Company
Chicago, IL, United States
Fan Kit, 65Cfm, 120Vac, 19W; Kit Contents Orion Fans
89AH2504
Fan Kit, 65Cfm, 120Vac, 19W; Kit Contents Orion Fans 89AH2504
FAN KIT, 65CFM, 120VAC, 19W; Kit Contents:120x32mm Fan, DIN Rail, DIN Mnt Fan Bracket, Mounting Screws, Fan Guards, Power Adaptor w/cord, Tape; Flow Rate - Imperial:65CFM; Flow Rate - Metric:-; Product Range:- RoHS Compliant: Yes

FAN KIT, 65CFM, 120VAC, 19W; Kit Contents:120x32mm Fan, DIN Rail, DIN Mnt Fan Bracket, Mounting Screws, Fan Guards, Power Adaptor w/cord, Tape; Flow Rate - Imperial:65CFM; Flow Rate - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - OD1232-SPOT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
OD1232-SPOT
Fans, Thermal Management - Fans - AC Fans OD1232-SPOT
FAN AXIAL 120X32MM BALL 120VAC

FAN AXIAL 120X32MM BALL 120VAC

Supplier's Site
Sheung Wan, Hong Kong
DC Fans Spot Cooling with 120x32mm Fan, 120VAC/60Hz Input, 65CFM at 25C/120CFM at 40C, 19A, 47dBA, 3750RPM

DC Fans Spot Cooling with 120x32mm Fan, 120VAC/60Hz Input, 65CFM at 25C/120CFM at 40C, 19A, 47dBA, 3750RPM

Buy Now Datasheet
Fan;AC;120 V;19.0 W;65 to 120 CFM;1600 RPM;Auto Restart;Therm Control;120x32.3mm - 70103402 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;AC;120 V;19.0 W;65 to 120 CFM;1600 RPM;Auto Restart;Therm Control;120x32.3mm
70103402
Fan;AC;120 V;19.0 W;65 to 120 CFM;1600 RPM;Auto Restart;Therm Control;120x32.3mm 70103402
Provides cooling solutions for “hot spots” within enclosed spaces. OD1232-SPOT is a brushless DC fan with auto restart and is polarity protected. Add to any existing cabinet to increase airflow to specific areas. This fan will operate at low to medium speed and will increase speed as more cooling is necessary in the application. Made from PBT, UL94V-O plastic. 60,000 L10 life expectancy. Voltage Input: 120 VAC/60 Hz Input Power: 19 W DC Nominal Current: 0.60 A DC Locked Current: 0.05 A Rated Speed (RPM): 1600 Max. (40°C) Airflow (CFM)/Temp: 65 to 120 / 25°C to 40°C Noise Level (dB): 47 Max. Static Pressure: 0.43" H2O Bearing System: Dual Ball Bearing Frame & Impeller: PBT, UL94V-O Plastic Motor: Brushless DC, Auto Re-start, Polarity Protected. Thermal Control Insulation Resistance: 10 Mohm between leadwire and frame (500 VDC) Dielectric Strength: 5 mA max at 1500 VAC for 1 minute between the leadwire and frame Operation Temperature: –10°C to +70°C Life (L10): 60,000 Hours Tools and parts required (Not supplied with this unit): (4×) 8-32 × 1/2" Screws (4×) 8-32 Nut (1) G109-15A (or equivalent) 120 mm Finger Guard

Provides cooling solutions for “hot spots” within enclosed spaces. OD1232-SPOT is a brushless DC fan with auto restart and is polarity protected. Add to any existing cabinet to increase airflow to specific areas. This fan will operate at low to medium speed and will increase speed as more cooling is necessary in the application. Made from PBT, UL94V-O plastic. 60,000 L10 life expectancy.

  • Voltage Input: 120 VAC/60 Hz
  • Input Power: 19 W
  • DC Nominal Current: 0.60 A
  • DC Locked Current: 0.05 A
  • Rated Speed (RPM): 1600 Max. (40°C)
  • Airflow (CFM)/Temp: 65 to 120 / 25°C to 40°C
  • Noise Level (dB): 47
  • Max. Static Pressure: 0.43" H2O
  • Bearing System: Dual Ball Bearing
  • Frame & Impeller: PBT, UL94V-O Plastic
  • Motor: Brushless DC, Auto Re-start, Polarity Protected. Thermal Control
  • Insulation Resistance: 10 Mohm between leadwire and frame (500 VDC)
  • Dielectric Strength: 5 mA max at 1500 VAC for 1 minute between the leadwire and frame
  • Operation Temperature: –10°C to +70°C
  • Life (L10): 60,000 Hours
    Tools and parts required (Not supplied with this unit):
  • (4×) 8-32 × 1/2" Screws
  • (4×) 8-32 Nut
  • (1) G109-15A (or equivalent) 120 mm Finger Guard
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1141-ND 89AH2504 OD1232-SPOT OD1232-SPOT 70103402
Product Name AC Fans Fan Kit, 65Cfm, 120Vac, 19W; Kit Contents Orion Fans Fans, Thermal Management - Fans - AC Fans DC Fans Fan;AC;120 V;19.0 W;65 to 120 CFM;1600 RPM;Auto Restart;Therm Control;120x32.3mm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 120 SCFM (204 m³/hr) 65 SCFM (110 m³/hr) 120 SCFM (204 m³/hr)
Maximum Static Pressure 0.4300 in H2O (0.8034 Torr)
Maximum Sound Level 20 to 47 dbA 20 to 47 dbA
Nominal Voltage 120 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 0.85 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020M05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level 19.3 dbA
View Details
Type 7F.30 - Filter fan - 7F3081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Backward Curved Fan - N88-50013 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6610 SCFM (11235 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details