ORION Fans DC Brushless Fans (BLDC) OD1232-48MB

Description
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 107.0 CFM (3.00m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 107.0 CFM (3.00m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD1232-48MB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD1232-48MB-ND
DC Brushless Fans (BLDC) OD1232-48MB-ND
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 107.0 CFM (3.00m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 107.0 CFM (3.00m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7524 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7524
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7524
AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:48dB; Power Rating:-; Rated Speed:3300rpmRoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:48dB; Power Rating:-; Rated Speed:3300rpmRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x32mm, 48VDC, 107CFM, 0.15A, 48dBA, 3300RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 120x32mm, 48VDC, 107CFM, 0.15A, 48dBA, 3300RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1232-48MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1232-48MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1232-48MB
FAN AXIAL 120X32MM 48VDC WIRE

FAN AXIAL 120X32MM 48VDC WIRE

Supplier's Site
FAN DC 120X32 48V BALL, 107cfm - OD1232-48MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X32 48V BALL, 107cfm
OD1232-48MB
FAN DC 120X32 48V BALL, 107cfm OD1232-48MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1232-48MB-ND 36AJ7524 OD1232-48MB OD1232-48MB OD1232-48MB
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 120X32 48V BALL, 107cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr) 107 SCFM (182 m³/hr) 107 SCFM (182 m³/hr) 107 SCFM (182 m³/hr)
Maximum Static Pressure 0.3300 in H2O (0.6165 Torr)
Maximum Sound Level 48 dbA 48 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2181205550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 115 volts
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 15W Stego - 24T1242 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details