ORION Fans DC Brushless Fans (BLDC) OD1232-48LB

Description
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 93.0 CFM (2.60m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 93.0 CFM (2.60m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1637-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1637-ND
DC Brushless Fans (BLDC) 1053-1637-ND
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 93.0 CFM (2.60m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 93.0 CFM (2.60m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1232-48LB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1232-48LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1232-48LB
FAN AXIAL 120X32MM 48VDC WIRE

FAN AXIAL 120X32MM 48VDC WIRE

Supplier's Site
FAN DC 120X32 48V BALL,93cfm - OD1232-48LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X32 48V BALL,93cfm
OD1232-48LB
FAN DC 120X32 48V BALL,93cfm OD1232-48LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7523 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7523
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7523
AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:93CFM; Noise Rating:44dB; Power Rating:-; Rated Speed:2900rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:93CFM; Noise Rating:44dB; Power Rating:-; Rated Speed:2900rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x32mm, 48VDC, 93CFM, 0.13A, 44dBA, 2900RPM, Dual Ball Bearing, 2x Wire Leads

DC Fans DC Fan, 120x32mm, 48VDC, 93CFM, 0.13A, 44dBA, 2900RPM, Dual Ball Bearing, 2x Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1637-ND OD1232-48LB OD1232-48LB 36AJ7523 OD1232-48LB
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 120X32 48V BALL,93cfm Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 93 SCFM (158 m³/hr) 93 SCFM (158 m³/hr) 93 SCFM (158 m³/hr) 93 SCFM (158 m³/hr)
Maximum Static Pressure 0.2700 in H2O (0.5044 Torr)
Maximum Sound Level 44 dbA 44 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.61 SCFM (112 m³/hr)
Nominal Voltage 12 volts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Type 7F.30 - Filter fan - 7F3082305700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details