ORION Fans DC Brushless Fans (BLDC) OD1232-24MB

Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 107.0 CFM (3.00m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 107.0 CFM (3.00m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1139-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1139-ND
DC Brushless Fans (BLDC) 1053-1139-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 107.0 CFM (3.00m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 107.0 CFM (3.00m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x32mm, 24VDC, 107CFM, 0.22A, 48dBA, 3300RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 120x32mm, 24VDC, 107CFM, 0.22A, 48dBA, 3300RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
FAN DC 120X32 24V BALL, 107cfm - OD1232-24MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X32 24V BALL, 107cfm
OD1232-24MB
FAN DC 120X32 24V BALL, 107cfm OD1232-24MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball, 107Cfm, 48Db, 24Vdc; Supply Voltage Vdc Orion Fans - 89AH2508 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 107Cfm, 48Db, 24Vdc; Supply Voltage Vdc Orion Fans
89AH2508
Axial Fan, Ball, 107Cfm, 48Db, 24Vdc; Supply Voltage Vdc Orion Fans 89AH2508
AXIAL FAN, BALL, 107CFM, 48DB, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:48dBA; Power Rating:-; Rated Speed:3300rpmRoHS Compliant: Yes

AXIAL FAN, BALL, 107CFM, 48DB, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:48dBA; Power Rating:-; Rated Speed:3300rpmRoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1232-24MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1232-24MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1232-24MB
FAN AXIAL 120X32MM 24VDC WIRE

FAN AXIAL 120X32MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1139-ND OD1232-24MB OD1232-24MB 89AH2508 OD1232-24MB
Product Name DC Brushless Fans (BLDC) DC Fans FAN DC 120X32 24V BALL, 107cfm Axial Fan, Ball, 107Cfm, 48Db, 24Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr) 107 SCFM (182 m³/hr) 107 SCFM (182 m³/hr) 107 SCFM (182 m³/hr)
Maximum Static Pressure 0.3300 in H2O (0.6165 Torr)
Maximum Sound Level 48 dbA 48 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
6015-9 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015M24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details
AC Fans - Q565-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19 SCFM (32.29 m³/hr)
Maximum Static Pressure 0.1180 in H2O (0.2205 Torr)
View Details
3 suppliers
Axial Fan - 125XR - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 93.2 SCFM (158 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details