ORION Fans DC Brushless Fans (BLDC) OD1232-24HB

Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 120.0 CFM (3.36m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 120.0 CFM (3.36m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1138-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1138-ND
DC Brushless Fans (BLDC) 1053-1138-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 120.0 CFM (3.36m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 120.0 CFM (3.36m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 120X32 24V BALL, 120cfm - OD1232-24HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X32 24V BALL, 120cfm
OD1232-24HB
FAN DC 120X32 24V BALL, 120cfm OD1232-24HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1232-24HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1232-24HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1232-24HB
FAN AXIAL 120X32MM 24VDC WIRE

FAN AXIAL 120X32MM 24VDC WIRE

Supplier's Site
ORIN Axial - OD1232-24HB - Galco Industrial Electronics
Madison Heights, MI, United States
ORIN Axial
OD1232-24HB
ORIN Axial OD1232-24HB
Fan DC 120X32 24VDC Ball Bearings

Fan DC 120X32 24VDC Ball Bearings

Supplier's Site
Fan, Cooling; 4.7 in. x 1.25 in.; 24 VDC; 120 CFM; 51 dB; Ball Bearing; 0.45 A - 70103688 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Cooling; 4.7 in. x 1.25 in.; 24 VDC; 120 CFM; 51 dB; Ball Bearing; 0.45 A
70103688
Fan, Cooling; 4.7 in. x 1.25 in.; 24 VDC; 120 CFM; 51 dB; Ball Bearing; 0.45 A 70103688
Special Features Available — Minimums Apply* Tachometers Alarms Thermal Speed Control PWM (Pulse Width Modulated) Inputs Low Heat High Air Flow Low Power Consumption 300,000+ Hours MTBF Terminal Connections *Contact your local Allied sales representative.

Special Features Available — Minimums Apply*

  • Tachometers
  • Alarms
  • Thermal Speed Control
  • PWM (Pulse Width Modulated) Inputs
  • Low Heat
  • High Air Flow
  • Low Power Consumption
  • 300,000+ Hours MTBF
  • Terminal Connections *Contact your local Allied sales representative.
Supplier's Site
Axial Fan, Ball, 120Cfm, 51Db, 24Vdc; Supply Voltage Vdc Orion Fans - 89AH2507 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 120Cfm, 51Db, 24Vdc; Supply Voltage Vdc Orion Fans
89AH2507
Axial Fan, Ball, 120Cfm, 51Db, 24Vdc; Supply Voltage Vdc Orion Fans 89AH2507
AXIAL FAN, BALL, 120CFM, 51DB, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:120CFM; Noise Rating:51dBA; Power Rating:-; Rated Speed:3750rpmRoHS Compliant: Yes

AXIAL FAN, BALL, 120CFM, 51DB, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:120CFM; Noise Rating:51dBA; Power Rating:-; Rated Speed:3750rpmRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x32mm, 24VDC, 120CFM, 0.28A, 51dBA, 3750RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 120x32mm, 24VDC, 120CFM, 0.28A, 51dBA, 3750RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited Galco Industrial Electronics Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1138-ND OD1232-24HB OD1232-24HB OD1232-24HB 70103688 89AH2507 OD1232-24HB
Product Name DC Brushless Fans (BLDC) FAN DC 120X32 24V BALL, 120cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) ORIN Axial Fan, Cooling; 4.7 in. x 1.25 in.; 24 VDC; 120 CFM; 51 dB; Ball Bearing; 0.45 A Axial Fan, Ball, 120Cfm, 51Db, 24Vdc; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr)
Maximum Static Pressure 0.4200 in H2O (0.7847 Torr) 0.4200 in H2O (0.7847 Torr)
Maximum Sound Level 51 dbA 51 dbA 51 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Type 7F.30 - Filter fan - 7F3081205700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
6020-7 Series 2.09 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2465 to ? in H2O (0.4605 to ? Torr)
Maximum Sound Level 35.14 dbA
View Details