Frame & Impeller PBT, UL94V-O plastic
Connection 2x Lead wires
Motor Brushless DC, auto restart, polarity protected
| ORION Fans | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OD1232-12L* |
| Product Name | OD1232 Series |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 93 SCFM (158 m³/hr) |
| Maximum Static Pressure | 0.2700 in H2O (0.5044 Torr) |
| Maximum Sound Level | 44 dbA |
| Nominal Voltage | 12 volts |