Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DC Fans DC Fan, 120x32mm, 12VDC, 120CFM, Ball Bearing, Wire Leads, Open Collector Tachometer
FAN AXIAL 120X32MM 12VDC WIRE
| Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD1232-12HB01A | OD1232-12HB01A | OD1232-12HB01A |
| Product Name | FAN DC 120X32 12V BALL W/OC TACH, 120cfm | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 120 SCFM (204 m³/hr) | 120 SCFM (204 m³/hr) | |
| Nominal Voltage | 12 volts | 12 volts | |
| Bearings | Ball/Roller |