Frame & Impeller PBT, UL94V-O plastic
Connection 2x Lead wires or Terminals
Motor Brushless DC, auto restart, polarity protected
| ORION Fans | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OD1225-48M* |
| Product Name | OD1225 Series |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 70 SCFM (119 m³/hr) |
| Maximum Static Pressure | 0.1900 in H2O (0.3550 Torr) |
| Maximum Sound Level | 35 dbA |
| Nominal Voltage | 48 volts |