ORION Fans DC Brushless Fans (BLDC) OD1225-48HBIP68

Description
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 120.0 CFM (3.36m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 120.0 CFM (3.36m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1872-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1872-ND
DC Brushless Fans (BLDC) 1053-1872-ND
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 120.0 CFM (3.36m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 120.0 CFM (3.36m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 120x25mm, 48VDC, 120CFM, 4.5W, 0.09A, 42dBA, 2500RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 120x25mm, 48VDC, 120CFM, 4.5W, 0.09A, 42dBA, 2500RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet
Axial Fan, Ball, 120Cfm, 42Db, 4.5W, 48V; Supply Voltage Vdc Orion Fans - 89AH2503 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 120Cfm, 42Db, 4.5W, 48V; Supply Voltage Vdc Orion Fans
89AH2503
Axial Fan, Ball, 120Cfm, 42Db, 4.5W, 48V; Supply Voltage Vdc Orion Fans 89AH2503
AXIAL FAN, BALL, 120CFM, 42DB, 4.5W, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:120CFM; Noise Rating:42dBA; Power Rating:4.5W RoHS Compliant: Yes

AXIAL FAN, BALL, 120CFM, 42DB, 4.5W, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:120CFM; Noise Rating:42dBA; Power Rating:4.5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1872-ND OD1225-48HBIP68 89AH2503
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball, 120Cfm, 42Db, 4.5W, 48V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr)
Maximum Static Pressure 0.2400 in H2O (0.4484 Torr)
Maximum Sound Level 42 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.8 to 100 SCFM (139 to 170 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 98XJ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 140 SCFM (238 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 1118344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.95 SCFM (144 m³/hr)
Blower/Fan Type Axial Fan
View Details