ORION Fans DC Brushless Fans (BLDC) OD1225-48HB

Description
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 86.0 CFM (2.41m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 86.0 CFM (2.41m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1135-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1135-ND
DC Brushless Fans (BLDC) 1053-1135-ND
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 86.0 CFM (2.41m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 86.0 CFM (2.41m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x25mm, 48VDC, 86CFM, 0.09A, 42dBA, 3000RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 120x25mm, 48VDC, 86CFM, 0.09A, 42dBA, 3000RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7516 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7516
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7516
AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:120CFM; Noise Rating:42dBA; Power Rating:4.5W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:120CFM; Noise Rating:42dBA; Power Rating:4.5W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fan; 120 x 120 mm; 25 mm; 48 V; 86 CFM (Max.); 42 dB; Leadwires; Ball; 0.1 A - 70103297 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 120 x 120 mm; 25 mm; 48 V; 86 CFM (Max.); 42 dB; Leadwires; Ball; 0.1 A
70103297
Fan; 120 x 120 mm; 25 mm; 48 V; 86 CFM (Max.); 42 dB; Leadwires; Ball; 0.1 A 70103297
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1225-48HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1225-48HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1225-48HB
FAN AXIAL 120X25MM 48VDC WIRE

FAN AXIAL 120X25MM 48VDC WIRE

Supplier's Site
FAN DC 120X25 48V BALL, 86cfm - OD1225-48HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X25 48V BALL, 86cfm
OD1225-48HB
FAN DC 120X25 48V BALL, 86cfm OD1225-48HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1135-ND OD1225-48HB 36AJ7516 70103297 OD1225-48HB OD1225-48HB
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans Fan; 120 x 120 mm; 25 mm; 48 V; 86 CFM (Max.); 42 dB; Leadwires; Ball; 0.1 A Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 120X25 48V BALL, 86cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr) 86 SCFM (146 m³/hr) 120 SCFM (204 m³/hr) 86 SCFM (146 m³/hr)
Maximum Static Pressure 0.2400 in H2O (0.4484 Torr) 0.2400 in H2O (0.4484 Torr)
Maximum Sound Level 42 dbA 42 dbA 42 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

4015-5 Series 0.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015L05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level 19.6 dbA
View Details
Type 7F.20 - Filter Fan - 7F2081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Electrical - Climate Control - Filtered Fans - RHA20000G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details