Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 90.0 CFM (2.52m³/min) 2 Wire Leads
AXIAL FAN, BALL BEARING, 120MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:90CFM; Noise Rating:35dB; Power Rating:4.1W; IP Rating:IP68 RoHS Compliant: Yes
DC Fans DC Axial Fan, 120x25mm, 24VDC, 90CFM, 4.1W, 0.17A, 35dBA, 1900RPM, Dual Ball Bearing, Wire Leads, IP68 Rated
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD1225-24MBIP68-ND | 36AJ7515 | OD1225-24MBIP68 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 90 SCFM (153 m³/hr) | 90 SCFM (153 m³/hr) | |
| Maximum Static Pressure | 0.1900 in H2O (0.3550 Torr) | ||
| Maximum Sound Level | 35 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |