ORION Fans DC Brushless Fans (BLDC) OD1225-24MB

Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 83.0 CFM (2.32m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 83.0 CFM (2.32m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1134-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1134-ND
DC Brushless Fans (BLDC) 1053-1134-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 83.0 CFM (2.32m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 83.0 CFM (2.32m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1225-24MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1225-24MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1225-24MB
FAN AXIAL 120X25MM 24VDC WIRE

FAN AXIAL 120X25MM 24VDC WIRE

Supplier's Site
FAN DC 120X25 24V BALL, 83cfm - OD1225-24MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X25 24V BALL, 83cfm
OD1225-24MB
FAN DC 120X25 24V BALL, 83cfm OD1225-24MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x25mm, 24VDC, 83CFM, 0.17A, 38dBA, 2050RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 120x25mm, 24VDC, 83CFM, 0.17A, 38dBA, 2050RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 83Cfm, 38Db, 4W, 24Vdc; Supply Voltage Vdc Orion Fans - 89AH2502 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 83Cfm, 38Db, 4W, 24Vdc; Supply Voltage Vdc Orion Fans
89AH2502
Axial Fan, Ball, 83Cfm, 38Db, 4W, 24Vdc; Supply Voltage Vdc Orion Fans 89AH2502
AXIAL FAN, BALL, 83CFM, 38DB, 4W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:83CFM; Noise Rating:38dBA; Power Rating:4W; IP Rating:IP55RoHS Compliant: Yes

AXIAL FAN, BALL, 83CFM, 38DB, 4W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:83CFM; Noise Rating:38dBA; Power Rating:4W; IP Rating:IP55RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1134-ND OD1225-24MB OD1225-24MB OD1225-24MB 89AH2502
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 120X25 24V BALL, 83cfm DC Fans Axial Fan, Ball, 83Cfm, 38Db, 4W, 24Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 90 SCFM (153 m³/hr) 90 SCFM (153 m³/hr) 83 SCFM (141 m³/hr) 83 SCFM (141 m³/hr)
Maximum Static Pressure 0.1900 in H2O (0.3550 Torr)
Maximum Sound Level 35 dbA 35 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF11000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 11 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Backward Curved Fan - UNO674504D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3000 SCFM (5099 m³/hr)
Maximum Sound Level 80 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-04010DAJW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
View Details
2 suppliers