ORION Fans DC Brushless Fans (BLDC) OD1225-24LB

Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 72.0 CFM (2.02m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 72.0 CFM (2.02m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1133-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1133-ND
DC Brushless Fans (BLDC) 1053-1133-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 72.0 CFM (2.02m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 72.0 CFM (2.02m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x25mm, 24VDC, 72CFM, 0.14A, 34dBA, 1800RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 120x25mm, 24VDC, 72CFM, 0.14A, 34dBA, 1800RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7513 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7513
Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7513
AXIAL FAN, BALL BEARING, 120MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:25dBA; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:25dBA; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 120X25 24V BALL, 72cfm - OD1225-24LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X25 24V BALL, 72cfm
OD1225-24LB
FAN DC 120X25 24V BALL, 72cfm OD1225-24LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1225-24LB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1225-24LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1225-24LB
FAN AXIAL 120X25MM 24VDC WIRE

FAN AXIAL 120X25MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1133-ND OD1225-24LB 36AJ7513 OD1225-24LB OD1225-24LB
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans FAN DC 120X25 24V BALL, 72cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 70 SCFM (119 m³/hr) 70 SCFM (119 m³/hr) 72 SCFM (122 m³/hr) 70 SCFM (119 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
Maximum Sound Level 25 dbA 25 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 85MF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 466 SCFM (792 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812031000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details