ORION Fans DC Brushless Fans (BLDC) OD1225-24HTB

Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 89.0 CFM (2.49m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 89.0 CFM (2.49m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1132-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1132-ND
DC Brushless Fans (BLDC) 1053-1132-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 89.0 CFM (2.49m³/min) 2 Terminals

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 89.0 CFM (2.49m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1225-24HTB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1225-24HTB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1225-24HTB
FAN AXIAL 120X25MM 24VDC TERM

FAN AXIAL 120X25MM 24VDC TERM

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x25mm, 24VDC, 89CFM, Ball Bearing, Terminals

DC Fans DC Fan, 120x25mm, 24VDC, 89CFM, Ball Bearing, Terminals

Buy Now Datasheet
Fan; 4.7 x 1.0 in.,24VDC, 86 CFM; 42 dB; Termination, Ball Bearing; - 70103617 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 4.7 x 1.0 in.,24VDC, 86 CFM; 42 dB; Termination, Ball Bearing;
70103617
Fan; 4.7 x 1.0 in.,24VDC, 86 CFM; 42 dB; Termination, Ball Bearing; 70103617
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1132-ND OD1225-24HTB OD1225-24HTB 70103617
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Fan; 4.7 x 1.0 in.,24VDC, 86 CFM; 42 dB; Termination, Ball Bearing;
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr) 86 SCFM (146 m³/hr)
Maximum Static Pressure 0.2400 in H2O (0.4484 Torr) 0.2400 in H2O (0.4484 Torr)
Maximum Sound Level 42 dbA 42 dbA 42 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 70.63 SCFM (120 m³/hr)
Nominal Voltage 24 volts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RHA30000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details