The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Sealed Sleeve 85.0 CFM (2.38m³/min) 2 Wire Leads
DC Fans DC Fan, 120x25mm, 24VDC, 85CFM, 0.24A, 39dBA, 2200RPM, Sealed Sleeve Bearing, Wire Leads
FAN AXIAL 120X25MM 24VDC WIRE
AXIAL FAN, 85CFM, 39DB, 5.8W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:85CFM; Noise Rating:39dBA; Power Rating:5.8W; IP Rating:IP55 RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ORION Fans | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD1225-24HSS | 1053-1131-ND | OD1225-24HSS | OD1225-24HSS | 89AH2501 | OD1225-24HSS |
| Product Name | Sealed Sleeve Bearing Fan | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 85Cfm, 39Db, 5.8W, 24Vdc; Supply Voltage Vdc Orion Fans | FAN DC 120X25 24V Sealed Sleeve 85cfm |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 85 SCFM (144 m³/hr) | 87 SCFM (148 m³/hr) | 120 SCFM (204 m³/hr) | 85 SCFM (144 m³/hr) | 85 SCFM (144 m³/hr) | |
| Maximum Static Pressure | 0.1400 in H2O (0.2616 Torr) | 0.1800 in H2O (0.3363 Torr) | ||||
| Maximum Sound Level | 39 dbA | 38.7 dbA | 42 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts |