Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 120.0 CFM (3.36m³/min) 2 Wire Leads
FAN AXIAL 120X25MM 24VDC WIRE
AXIAL FAN, BALL, 120CFM, 42DB, 7.7W, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:120CFM; Noise Rating:42dBA; Power Rating:7.7W RoHS Compliant: Yes
DC Fans DC Axial Fan, 120x25mm, 24VDC, 120CFM, 5.5W, 0.23A, 42dBA, 2500RPM, Dual Ball Bearing, Wire Leads, IP68 Rated
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1864-ND | OD1225-24HBIP68 | 89AH2499 | OD1225-24HBIP68 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, Ball, 120Cfm, 42Db, 7.7W, 24V; Supply Voltage Vdc Orion Fans | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 120 SCFM (204 m³/hr) | 120 SCFM (204 m³/hr) | 120 SCFM (204 m³/hr) | |
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) | |||
| Maximum Sound Level | 42 dbA | 42 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts |