Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 89.0 CFM (2.49m³/min) 2 Wire Leads
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:
FAN AXIAL 120X25MM 24VDC WIRE
DC Fans DC Fan, 120x25mm, 24VDC, 89CFM, 0.19A, 39dBA, 2200RPM, Dual Ball Bearing, Wire Leads
AXIAL FAN, BALL, 89CFM, 39DB, 5W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:89CFM; Noise Rating:39dBA; Power Rating:5W; IP Rating:IP55RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1129-ND | 70103500 | OD1225-24HB | OD1225-24HB | 89AH2498 | OD1225-24HB |
| Product Name | DC Brushless Fans (BLDC) | Fan;DC;24V;Plastic;89 CFM;2200 RPM;39dB;0.19A;Dual Ball;Leads;120x25mm | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | Axial Fan, Ball, 89Cfm, 39Db, 5W, 24Vdc; Supply Voltage Vdc Orion Fans | FAN DC 120X25 24V BALL, 89cfm |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 120 SCFM (204 m³/hr) | 86 SCFM (146 m³/hr) | 120 SCFM (204 m³/hr) | 89 SCFM (151 m³/hr) | 89 SCFM (151 m³/hr) | |
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) | 0.2400 in H2O (0.4484 Torr) | ||||
| Maximum Sound Level | 42 dbA | 42 dbA | 42 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts |