ORION Fans DC Brushless Fans (BLDC) OD1225-12MB

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 83.0 CFM (2.32m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 83.0 CFM (2.32m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1128-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1128-ND
DC Brushless Fans (BLDC) 1053-1128-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 83.0 CFM (2.32m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 83.0 CFM (2.32m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1225-12MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1225-12MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1225-12MB
FAN AXIAL 120X25MM 12VDC WIRE

FAN AXIAL 120X25MM 12VDC WIRE

Supplier's Site
FAN DC 120X25 12V BALL, 83cfm - OD1225-12MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X25 12V BALL, 83cfm
OD1225-12MB
FAN DC 120X25 12V BALL, 83cfm OD1225-12MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball, 83Cfm, 38Db, 4W, 12Vdc; Supply Voltage Vdc Orion Fans - 89AH2497 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 83Cfm, 38Db, 4W, 12Vdc; Supply Voltage Vdc Orion Fans
89AH2497
Axial Fan, Ball, 83Cfm, 38Db, 4W, 12Vdc; Supply Voltage Vdc Orion Fans 89AH2497
AXIAL FAN, BALL, 83CFM, 38DB, 4W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:83CFM; Noise Rating:38dBA; Power Rating:4W; IP Rating:IP55RoHS Compliant: Yes

AXIAL FAN, BALL, 83CFM, 38DB, 4W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:83CFM; Noise Rating:38dBA; Power Rating:4W; IP Rating:IP55RoHS Compliant: Yes

Supplier's Site Datasheet
Fan; DC; 12V; 83 CFM; 38 dB; 2050 RPM; Ball Bearing; Wire; 120x120x25mm - 70103421 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; DC; 12V; 83 CFM; 38 dB; 2050 RPM; Ball Bearing; Wire; 120x120x25mm
70103421
Fan; DC; 12V; 83 CFM; 38 dB; 2050 RPM; Ball Bearing; Wire; 120x120x25mm 70103421
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x25mm, 12VDC, 83CFM, 0.33A, 38dBA, 2050RPM, Dual Ball Bearing, 2x Wire Leads 24AWG

DC Fans DC Fan, 120x25mm, 12VDC, 83CFM, 0.33A, 38dBA, 2050RPM, Dual Ball Bearing, 2x Wire Leads 24AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1128-ND OD1225-12MB OD1225-12MB 89AH2497 70103421 OD1225-12MB
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 120X25 12V BALL, 83cfm Axial Fan, Ball, 83Cfm, 38Db, 4W, 12Vdc; Supply Voltage Vdc Orion Fans Fan; DC; 12V; 83 CFM; 38 dB; 2050 RPM; Ball Bearing; Wire; 120x120x25mm DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 90 SCFM (153 m³/hr) 90 SCFM (153 m³/hr) 83 SCFM (141 m³/hr) 83 SCFM (141 m³/hr) 70 SCFM (119 m³/hr)
Maximum Static Pressure 0.1900 in H2O (0.3550 Torr)
Maximum Sound Level 35 dbA 35 dbA 35 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Roof Filter Fan, 203 Cfm, 24 Vdc, 4 Fans, Lexan Housing Stego - 24T0885 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 98XY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.7 SCFM (112 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Nominal Rated Voltage Ac Finder - 92X8664 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 120 volts
View Details