Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 70.0 CFM (1.96m³/min) 2 Wire Leads
AXIAL FAN, BALL BEARING, 120MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:25dB; Power Rating:2.5W; IP Rating:IP68 RoHS Compliant: Yes
DC Fans DC Axial Fan, 120x25mm, 12VDC, 70CFM, 2.5W, 0.2A, 25dBA, 1900RPM, Dual Ball Bearing, Wire Leads, IP68 Rated
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD1225-12LBIP68-ND | 36AJ7511 | OD1225-12LBIP68 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 120Mm, 12Vdc; Supply Voltage Vdc Orion Fans | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 70 SCFM (119 m³/hr) | 70 SCFM (119 m³/hr) | |
| Maximum Static Pressure | 0.1500 in H2O (0.2802 Torr) | ||
| Maximum Sound Level | 25 dbA | ||
| Nominal Voltage | 12 volts | 12 volts |