ORION Fans Thermal Management Fans, DC OD1225-12LB

Description
Thermal Management Fans, DC
Request a Quote Datasheet
Description
Thermal Management Fans, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Management Fans, DC - OD1225-12LB - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Fans, DC
OD1225-12LB
Thermal Management Fans, DC OD1225-12LB
Thermal Management Fans, DC

Thermal Management Fans, DC

Buy Now
DC Brushless Fans (BLDC) - 1053-1127-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1127-ND
DC Brushless Fans (BLDC) 1053-1127-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 72.0 CFM (2.02m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 72.0 CFM (2.02m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 120X25 12V BALL, 72cfm - OD1225-12LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X25 12V BALL, 72cfm
OD1225-12LB
FAN DC 120X25 12V BALL, 72cfm OD1225-12LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1225-12LB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1225-12LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1225-12LB
FAN AXIAL 120X25MM 12VDC WIRE

FAN AXIAL 120X25MM 12VDC WIRE

Supplier's Site
Fan;DC;UPlastic;Dual Ball;2x Leads;12V;3W;0.24A;34(db);72CFM;1800RPM;120x25mm - 70103536 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;UPlastic;Dual Ball;2x Leads;12V;3W;0.24A;34(db);72CFM;1800RPM;120x25mm
70103536
Fan;DC;UPlastic;Dual Ball;2x Leads;12V;3W;0.24A;34(db);72CFM;1800RPM;120x25mm 70103536
Fan;DC;UPlastic;Dual Ball;2x Leads;12V;3W;0.24A;3 4(db);72CFM;1800RPM; 120x25mm

Fan;DC;UPlastic;Dual Ball;2x Leads;12V;3W;0.24A;34(db);72CFM;1800RPM;120x25mm

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x25mm, 12VDC, 72CFM, 0.24A, 34dBA, 1800RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 120x25mm, 12VDC, 72CFM, 0.24A, 34dBA, 1800RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 72Cfm, 34Db, 3W, 12Vdc; Supply Voltage Vdc Orion Fans - 89AH2496 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 72Cfm, 34Db, 3W, 12Vdc; Supply Voltage Vdc Orion Fans
89AH2496
Axial Fan, Ball, 72Cfm, 34Db, 3W, 12Vdc; Supply Voltage Vdc Orion Fans 89AH2496
AXIAL FAN, BALL, 72CFM, 34DB, 3W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:72CFM; Noise Rating:34dBA; Power Rating:3W; IP Rating:IP55RoHS Compliant: Yes

AXIAL FAN, BALL, 72CFM, 34DB, 3W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:72CFM; Noise Rating:34dBA; Power Rating:3W; IP Rating:IP55RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1225-12LB 1053-1127-ND OD1225-12LB OD1225-12LB 70103536 OD1225-12LB 89AH2496
Product Name Thermal Management Fans, DC DC Brushless Fans (BLDC) FAN DC 120X25 12V BALL, 72cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan;DC;UPlastic;Dual Ball;2x Leads;12V;3W;0.24A;34(db);72CFM;1800RPM;120x25mm DC Fans Axial Fan, Ball, 72Cfm, 34Db, 3W, 12Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 70 SCFM (119 m³/hr) 72 SCFM (122 m³/hr) 70 SCFM (119 m³/hr) 72 SCFM (122 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
Maximum Sound Level 25 dbA 25 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Sound Level 57.3 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 460 volts
Nominal Power 170 watts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details