ORION Fans DC Brushless Fans (BLDC) OD1225-12HTB

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 89.0 CFM (2.49m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 89.0 CFM (2.49m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1126-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1126-ND
DC Brushless Fans (BLDC) 1053-1126-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 89.0 CFM (2.49m³/min) 2 Terminals

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 89.0 CFM (2.49m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1225-12HTB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1225-12HTB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1225-12HTB
FAN AXIAL 120X25MM 12VDC TERM

FAN AXIAL 120X25MM 12VDC TERM

Supplier's Site
Fan; 4.7 x 1.0 in.; 25 mm; 12; 86 CFM; 42 dB; Terminals; Ball Bearing; 0.45 A - 70103616 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 4.7 x 1.0 in.; 25 mm; 12; 86 CFM; 42 dB; Terminals; Ball Bearing; 0.45 A
70103616
Fan; 4.7 x 1.0 in.; 25 mm; 12; 86 CFM; 42 dB; Terminals; Ball Bearing; 0.45 A 70103616
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x25mm, 12VDC, 89CFM, Ball Bearing, Terminals

DC Fans DC Fan, 120x25mm, 12VDC, 89CFM, Ball Bearing, Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1126-ND OD1225-12HTB 70103616 OD1225-12HTB
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan; 4.7 x 1.0 in.; 25 mm; 12; 86 CFM; 42 dB; Terminals; Ball Bearing; 0.45 A DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr) 86 SCFM (146 m³/hr)
Maximum Static Pressure 0.2400 in H2O (0.4484 Torr) 0.2400 in H2O (0.4484 Torr)
Maximum Sound Level 42 dbA 42 dbA 42 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Type 7F.20 - Filter Fan - 7F20902442500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Backward Curved Fan - UNO675006D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3400 SCFM (5779 m³/hr)
Maximum Sound Level 74 dbA
View Details