Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 120.0 CFM (3.36m³/min) 2 Wire Leads
DC Fans DC Axial Fan, 120x25mm, 12VDC, 120CFM, 5.4W, 0.45A, 42dBA, 3100RPM, Dual Ball Bearing, Wire Leads, IP68 Rated
AXIAL FAN, BALL, 120CFM, 42DB, 5.4W, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:120CFM; Noise Rating:42dBA; Power Rating:5.4W RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1863-ND | OD1225-12HBIP68 | 89AH2493 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Axial Fan, Ball, 120Cfm, 42Db, 5.4W, 12V; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 120 SCFM (204 m³/hr) | 120 SCFM (204 m³/hr) | |
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) | ||
| Maximum Sound Level | 42 dbA | ||
| Nominal Voltage | 12 volts | 12 volts |