ORION Fans DC Brushless Fans (BLDC) OD1225-12HB02A

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 89.0 CFM (2.49m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 89.0 CFM (2.49m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1421-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1421-ND
DC Brushless Fans (BLDC) 1053-1421-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 89.0 CFM (2.49m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 89.0 CFM (2.49m³/min) 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1225-12HB02A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1225-12HB02A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1225-12HB02A
FAN AXIAL 120X25MM 12VDC WIRE

FAN AXIAL 120X25MM 12VDC WIRE

Supplier's Site
Dc Axial Fan, Ball, 120Cfm, 0.45A, 12V Rohs Compliant Orion Fans - 51AK1608 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 120Cfm, 0.45A, 12V Rohs Compliant Orion Fans
51AK1608
Dc Axial Fan, Ball, 120Cfm, 0.45A, 12V Rohs Compliant Orion Fans 51AK1608
DC AXIAL FAN, BALL, 120CFM, 0.45A, 12V ROHS COMPLIANT: YES

DC AXIAL FAN, BALL, 120CFM, 0.45A, 12V ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x25mm, 12VDC, 89CFM, Ball Bearing, 2x Wire Leads 24AWG, Open Collector Alarm

DC Fans DC Fan, 120x25mm, 12VDC, 89CFM, Ball Bearing, 2x Wire Leads 24AWG, Open Collector Alarm

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1421-ND OD1225-12HB02A 51AK1608 OD1225-12HB02A
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 120Cfm, 0.45A, 12V Rohs Compliant Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr)
Maximum Static Pressure 0.2400 in H2O (0.4484 Torr)
Maximum Sound Level 42 dbA 42 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
4020-5 Series 2.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020Y24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3898 to ? in H2O (0.7282 to ? Torr)
Maximum Sound Level 34.8 dbA
View Details