Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 89.0 CFM (2.49m³/min) 3 Wire Leads
AXIAL FAN, BALL, 89CFM, 39DB, 5W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:89CFM; Noise Rating:39dBA; Power Rating:5W; IP Rating:IP55RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DC Fans DC Fan, 120x25mm, 12VDC, 89CFM, 0.37A, 39dBA, 2200RPM, Dual Ball Bearing, Wire Leads, Open Collector Tachometer
FAN AXIAL 120X25MM 12VDC WIRE
| DigiKey | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1124-ND | 89AH2494 | OD1225-12HB01A | OD1225-12HB01A | OD1225-12HB01A |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, Ball, 89Cfm, 39Db, 5W, 12Vdc; Supply Voltage Vdc Orion Fans | FAN DC 120X25 12V BALL W/OC TACH, 86cfm | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 120 SCFM (204 m³/hr) | 89 SCFM (151 m³/hr) | 86 SCFM (146 m³/hr) | 120 SCFM (204 m³/hr) | |
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) | ||||
| Maximum Sound Level | 42 dbA | 42 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts |